Plastic spur gear with module 2, 35 teeth, and a bore of 10 mm, featuring a keyway of 10 mm width by 3.3 mm depth, machined from MC901 nylon to JIS grade N9 precision with a 20° pressure angle and standard full-depth teeth. The allowable torque is 0.64 N·m (0.065 kgf·m) with theoretical backlash of 0~0.46 mm. Designed for shaft attachment via steel hub or fusion bonding due to plastic material limitations under high temperature, large diameter, or reversible load conditions.
Module 2, 90 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-90J35 | KPSA2-90J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 90 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |