KPSA2-90J25 is a plastic spur gear in the KPSA series, with a module of 2, 25 teeth, and a bore size of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth. It is made of MC901 nylon, with a pressure angle of 20° and JIS grade N9 precision. The gear has an allowable torque of 0.58 N·m (0.059 kgf·m) and a theoretical backlash of 0-0.46 mm. The product is designed for light-load applications and requires a steel hub for secure shaft attachment under high temperature, large diameter, or reverse-load conditions.
Module 2, 90 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-90J25 | KPSA2-90J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 90 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |