Plastic spur gear with module 2, 19 teeth, and a 6 mm wide by 2.8 mm deep keyway, made of MC901 nylon, with JIS grade N9 precision and a 20° pressure angle. The bore size is 19 mm, and the allowable torque is 0.59 N·m (0.06 kgf·m). Backlash is specified as 0~0.46 mm. The gear is designed for use with steel hubs for secure shaft attachment, particularly under high temperature, large diameter, or impact load conditions.
Module 2, 90 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-90J19 | KPSA2-90J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 90 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |