Plastic spur gear with module 2, 18 teeth, and a 6 mm wide by 2.8 mm deep keyway, made of MC901 nylon, with JIS grade N9 precision and a 20° pressure angle. The allowable torque is 0.59 N·m (0.06 kgf·m), with a theoretical backlash of 0~0.46 mm and a weight of 0.06 kg. The bore diameter is 18 mm, matching the finished bore size for this variant. Keyways adhere to JIS B1301, Js 9 tolerance.
Module 2, 90 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-90J18 | KPSA2-90J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 90 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |