KPSA2-90J16 is a plastic spur gear with a module of 2, 16 teeth, and a 5 mm wide by 2.3 mm deep keyway, made of MC901 nylon. It has a pitch diameter of 32 mm, an outside diameter of 36.6 mm, a face width of 20 mm, and a backlash of 0 to 0.46 mm. The gear is precision-rated to JIS grade N9 (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. The allowable torque is 0.66 N·m (0.067 kgf·m). The bore is not finished to H8 tolerance but may vary with temperature and humidity. The keyway conforms to JIS B1301 (Js9 tolerance).
Module 2, 90 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-90J16 | KPSA2-90J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 90 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |