KPSA2-90J15 is a plastic spur gear with a module of 2, 15 teeth, a 15 mm bore, a 30.4 mm pitch diameter, a 34.2 mm outside diameter, a 20 mm face width, and a 5 mm × 2.3 mm keyway conforming to JIS B1301. Made of MC901 nylon, it has a JIS grade N9 precision rating, a 20° pressure angle, and an allowable torque of 0.59 N·m (0.06 kgf·m) with a theoretical backlash of 0 to 0.46 mm. The gear weighs approximately 0.06 kg and is designed for light-load applications with a steel hub recommended for secure shaft attachment.
Module 2, 90 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-90J15 | KPSA2-90J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 90 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |