KPSA2-85J35 is a plastic spur gear in the KPSA series with a module of 2, 35 teeth, and a bore size of 10 mm, featuring a keyway of 10 mm width by 3.3 mm depth. It is made of MC901 nylon, with a pressure angle of 20° and precision grade JIS N9 per JIS B1702-1:1998. The allowable torque is 0.34 N·m, and the backlash is 0~0.46 mm. The gear has a pitch diameter of 70 mm, an outside diameter of 74 mm, a face width of 20 mm, and weighs 0.48 kg. It is designed for use with steel hubs or shafts and is not intended for operation without lubrication or in high-temperature conditions without precautions.
Module 2, 85 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-85J35 | KPSA2-85J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 85 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |