Plastic spur gear with module 2, 25 teeth, and a 25 mm bore, designed for use with a steel hub. Constructed of MC901 nylon, it has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The gear features a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js9 tolerance. Allowable torque is 0.52 N·m (0.053 kgf·m), with a theoretical backlash range of 0 to 0.46 mm. Weight is 0.52 kg.
Module 2, 85 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-85J25 | KPSA2-85J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 85 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |