KPSA2-80J45 is a plastic spur gear in the KPSA series, with a module of 2, 45 teeth, a pitch diameter of 90 mm, an outside diameter of 94 mm, a face width of 20 mm, and a keyway of 14 mm wide by 3.8 mm deep. It is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 (JIS B1702-1: 1998). The allowable torque is 0.43 N·m (0.044 kgf·m), and the backlash is specified as 0~0.46 mm. The bore is finished to H8 tolerance. The gear is designed for use with steel hubs for secure shaft mounting and is suitable for applications where plastic-to-steel gear pairing is recommended to avoid heat buildup without lubrication.
Module 2, 80 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-80J45 | KPSA2-80J45 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |