KPSA2-80J35 is a plastic spur gear with a module of 2, 35 teeth, and a bore diameter of 10 mm, designed for use with a keyway of 10 mm width by 3.3 mm depth. The gear is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 precision. The allowable torque is 0.34 N·m (0.035 kgf·m), and the backlash is specified as 0~0.46 mm. The face width is 20 mm, and the outside diameter is 75 mm. The gear is intended for light-load applications and requires a steel hub for secure shaft attachment under dynamic or high-temperature conditions.
Module 2, 80 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-80J35 | KPSA2-80J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |