KPSA2-80J30 is a plastic spur gear in the KPSA series, with a module of 2, 30 teeth, and a bore diameter matching the J30 variant. It features a 8 mm × 3.3 mm keyway, a pitch diameter of 60 mm, an outside diameter of 64 mm, a face width of 20 mm, and an allowable torque of 0.45 N·m (0.046 kgf·m). The gear is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade N9 precision (JIS B1702-1: 1998). Backlash is rated at 0~0.46 mm. The gear requires a steel hub for secure shaft attachment under load or impact conditions.
Module 2, 80 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-80J30 | KPSA2-80J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |