Module 2 plastic spur gear with 28 teeth, 20° pressure angle, and a 28 mm bore, designed for use with a steel hub. Made of MC901 nylon with JIS grade N9 precision, it has a 154 mm outside diameter, 20 mm face width, and a keyway of 8 mm width by 3.3 mm depth. The allowable torque is 0.45 N·m (0.046 kgf·m) with a theoretical backlash range of 0 to 0.46 mm, and the weight is 0.46 kg.
Module 2, 80 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-80J28 | KPSA2-80J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |