QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-80J25

Description
Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-80J25 is a plastic spur gear in the KPSA series with a module of 2, 25 teeth, and a bore diameter of 20 mm. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a keyway of 6 mm width by 2.8 mm depth conforming to JIS B1301 (Js9 tolerance). It has an allowable torque of 0.46 N·m (0.047 kgf·m), a backlash range of 0 to 0.46 mm, and a weight of 0.267 kg. Precision meets JIS grade N9 (JIS B1702-1:1998). The gear is designed for use with steel hubs for secure shaft mounting, and dimensional changes may occur due to temperature or humidity variations typical of MC nylon.

Datasheet Summary
Powered by GS/AI

KPSA2-80J25 is a plastic spur gear in the KPSA series with a module of 2, 25 teeth, and a bore diameter of 20 mm. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a keyway of 6 mm width by 2.8 mm depth conforming to JIS B1301 (Js9 tolerance). It has an allowable torque of 0.46 N·m (0.047 kgf·m), a backlash range of 0 to 0.46 mm, and a weight of 0.267 kg. Precision meets JIS grade N9 (JIS B1702-1:1998). The gear is designed for use with steel hubs for secure shaft mounting, and dimensional changes may occur due to temperature or humidity variations typical of MC nylon.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-80J25 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-80J25
Plastic Spur Gears (metric) KPSA2-80J25
Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore - KPSA2-80J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
KPSA2-80J25
Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore KPSA2-80J25
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-80J25 KPSA2-80J25
Product Name Plastic Spur Gears (metric) Module 2, 80 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK NSU1.5-60J18, Module 1.5, 60 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-60j18 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details