QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-80J16

Description
Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-80J16 is a Module 2, 80 Tooth Nylon Hubless Spur Gear featuring a 16mm finished bore. This gear is constructed from MC nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same module and pressure angle. The precision grade is JIS grade N9, indicating a high level of manufacturing accuracy. It is important to note that plastic gears, including this model, may experience dimensional changes due to variations in temperature and humidity, which can affect bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to use these gears in conjunction with steel gears to mitigate heat generation and wear. The gear is designed for applications requiring lightweight components with good wear resistance, making it suitable for various mechanical systems.

Datasheet Summary
Powered by GS/AI

The KPSA2-80J16 is a Module 2, 80 Tooth Nylon Hubless Spur Gear featuring a 16mm finished bore. This gear is constructed from MC nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears of the same module and pressure angle. The precision grade is JIS grade N9, indicating a high level of manufacturing accuracy. It is important to note that plastic gears, including this model, may experience dimensional changes due to variations in temperature and humidity, which can affect bore size and backlash. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to use these gears in conjunction with steel gears to mitigate heat generation and wear. The gear is designed for applications requiring lightweight components with good wear resistance, making it suitable for various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-80J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-80J16
Plastic Spur Gears (metric) KPSA2-80J16
Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore

Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore - KPSA2-80J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
KPSA2-80J16
Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore KPSA2-80J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-80J16 KPSA2-80J16
Product Name Plastic Spur Gears (metric) Module 2, 80 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5215780 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Hardened; Steel
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details