Plastic spur gear with module 2, 15 teeth, and a 5 mm wide by 2.3 mm deep keyway, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. The bore diameter is 15 mm, outside diameter is 32 mm, face width is 20 mm, and allowable torque is 0.47 N·m (0.048 kgf·m). Backlash is specified as 0~0.46 mm, and weight is 0.046 kg.
Module 2, 80 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-80J15 | KPSA2-80J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 80 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |