KPSA2-75J35 is a plastic spur gear with a module of 2, 35 teeth, and a bore diameter of 10 mm, featuring a keyway of 10 mm width by 3.3 mm depth. The gear is made of MC901 nylon, has a pressure angle of 20°, and follows JIS grade N9 precision. It has an allowable torque of 0.34 N·m and a theoretical backlash range of 0~0.46 mm. The outside diameter is 70 mm, and the face width is 20 mm. The gear is designed for use with steel hubs for reliable fastening.
Module 2, 75 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-75J35 | KPSA2-75J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 75 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |