QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-75J28

Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-75J28 is a plastic spur gear in the KPSA series, with a module of 2, 28 teeth, and a bore size of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth made to JIS B1301 standard. It is fabricated from MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1:1998). The gear has an allowable torque of 0.40 N·m (0.041 kgf·m) and a theoretical backlash of 0 to 0.46 mm. The outside diameter and face width are not explicitly stated for this variant but are consistent with the KPSA2-75 series. The gear is hubless and requires a steel hub for secure shaft mounting under load.

Datasheet Summary
Powered by GS/AI

KPSA2-75J28 is a plastic spur gear in the KPSA series, with a module of 2, 28 teeth, and a bore size of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth made to JIS B1301 standard. It is fabricated from MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (JIS B1702-1:1998). The gear has an allowable torque of 0.40 N·m (0.041 kgf·m) and a theoretical backlash of 0 to 0.46 mm. The outside diameter and face width are not explicitly stated for this variant but are consistent with the KPSA2-75 series. The gear is hubless and requires a steel hub for secure shaft mounting under load.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-75J28 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-75J28
Plastic Spur Gears (metric) KPSA2-75J28
Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore - KPSA2-75J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
KPSA2-75J28
Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore KPSA2-75J28
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-75J28 KPSA2-75J28
Product Name Plastic Spur Gears (metric) Module 2, 75 Tooth Nylon Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 6 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design English
View Details