KPSA2-75J25 is a plastic spur gear in the KPSA series with a module of 2, 25 teeth, a 6 mm bore, and a 2.8 mm wide keyway. It is made of MC901 nylon, has a pressure angle of 20°, and achieves JIS grade N9 precision. The gear has a pitch diameter of 50 mm, an outside diameter of 54 mm, and a face width of 20 mm. The allowable torque is 0.41 N·m (0.042 kgf·m), with a theoretical backlash of 0 to 0.46 mm and a weight of 0.46 kg. Keyways conform to JIS B1301 standards with Js 9 tolerance.
Module 2, 75 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-75J25 | KPSA2-75J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 75 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |