QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-75J22

Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-75J22 is a plastic spur gear with a module of 2 and 75 teeth, designed for metric applications. It features a finished bore of 22mm and is made from MC nylon, which provides a balance of strength and lightweight characteristics. The gear has a pressure angle of 20° and a tooth hardness rating of 115-120 HRR. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation without lubrication. This product is part of the J series and is available on request, with a lead time for shipping.

Datasheet Summary
Powered by GS/AI

The KPSA2-75J22 is a plastic spur gear with a module of 2 and 75 teeth, designed for metric applications. It features a finished bore of 22mm and is made from MC nylon, which provides a balance of strength and lightweight characteristics. The gear has a pressure angle of 20° and a tooth hardness rating of 115-120 HRR. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to mate these gears with steel gears to mitigate heat generation without lubrication. This product is part of the J series and is available on request, with a lead time for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-75J22 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-75J22
Plastic Spur Gears (metric) KPSA2-75J22
Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore - KPSA2-75J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
KPSA2-75J22
Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore KPSA2-75J22
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-75J22 KPSA2-75J22
Product Name Plastic Spur Gears (metric) Module 2, 75 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details