KPSA2-75J20 is a plastic spur gear with a module of 2, 20 teeth, a 6 mm bore, and a keyway of 6 mm width by 2.8 mm depth, made of MC901 nylon. It has a pressure angle of 20°, JIS grade N9 precision, and an allowable torque of 0.41 N·m. The gear has a pitch diameter of 40 mm, an outside diameter of 44 mm, and a face width of 20 mm. Backlash is specified as 0~0.46 mm and weight is 0.46 kg.
Module 2, 75 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-75J20 | KPSA2-75J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 75 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |