QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-75J19

Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-75J19 is a plastic spur gear with module 2, 19 teeth, and a 6 mm bore, machined to JIS B1301 Js9 tolerance, designed to transmit torque up to 0.35 N·m (0.036 kgf·m) under standard conditions. The gear is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and has a backlash range of 0 to 0.46 mm. It has a 154 mm outside diameter and a 20 mm face width. The gear is intended for light-load applications and requires a steel hub for secure shaft attachment. Precision complies with JIS grade N9 (JIS B1702-1: 1998).

Datasheet Summary
Powered by GS/AI

KPSA2-75J19 is a plastic spur gear with module 2, 19 teeth, and a 6 mm bore, machined to JIS B1301 Js9 tolerance, designed to transmit torque up to 0.35 N·m (0.036 kgf·m) under standard conditions. The gear is made of MC901 nylon, features a standard full-depth tooth profile with a 20° pressure angle, and has a backlash range of 0 to 0.46 mm. It has a 154 mm outside diameter and a 20 mm face width. The gear is intended for light-load applications and requires a steel hub for secure shaft attachment. Precision complies with JIS grade N9 (JIS B1702-1: 1998).

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-75J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-75J19
Plastic Spur Gears (metric) KPSA2-75J19
Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore

Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore - KPSA2-75J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
KPSA2-75J19
Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore KPSA2-75J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-75J19 KPSA2-75J19
Product Name Plastic Spur Gears (metric) Module 2, 75 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-50R1E32, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Spur Gears - 8787831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details