QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-75J17

Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-75J17 is a Module 2, 75 Tooth Nylon Hubless Spur Gear featuring a 17mm finished bore. This gear is constructed from MC901 nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears of the same module and pressure angle. It is designed for precision applications, adhering to JIS grade N9 standards. The gear's tooth hardness ranges from 115 to 120 HRR, contributing to its durability. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The recommended usage includes pairing with steel gears to mitigate heat generation and ensure optimal operation. This gear is suitable for applications requiring lightweight components with good wear resistance.

Datasheet Summary
Powered by GS/AI

The KPSA2-75J17 is a Module 2, 75 Tooth Nylon Hubless Spur Gear featuring a 17mm finished bore. This gear is constructed from MC901 nylon, which provides a balance of strength and lightweight characteristics suitable for various applications. The gear has a pressure angle of 20 degrees and standard full-depth teeth, ensuring compatibility with other gears of the same module and pressure angle. It is designed for precision applications, adhering to JIS grade N9 standards. The gear's tooth hardness ranges from 115 to 120 HRR, contributing to its durability. It is important to note that plastic gears can experience dimensional changes due to variations in temperature and humidity, which may affect performance. The recommended usage includes pairing with steel gears to mitigate heat generation and ensure optimal operation. This gear is suitable for applications requiring lightweight components with good wear resistance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-75J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-75J17
Plastic Spur Gears (metric) KPSA2-75J17
Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore

Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore - KPSA2-75J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
KPSA2-75J17
Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore KPSA2-75J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-75J17 KPSA2-75J17
Product Name Plastic Spur Gears (metric) Module 2, 75 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG3-30R3, Module 3, 30 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-30r3 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
32 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
Spur Gears - 5218543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 120
Design Metric
View Details