The KPSA2-75J16 is a plastic spur gear in the KPSA series, with a module of 2, 16 teeth, a pitch diameter of 32 mm, an outside diameter of 36.7 mm, a face width of 20 mm, and a keyway of 5 mm wide by 2.3 mm deep, machined to JIS B1301 Js9 tolerance. It is made of MC901 nylon with a tooth hardness of 115~120 HRR and a 20° pressure angle, conforming to JIS grade N9 (JIS B1702-1: 1998). The allowable torque is 0.41 N·m (0.042 kgf·m), with a theoretical backlash of 0 to 0.46 mm. The bore is finished to H8 tolerance and is designed for shaft attachment using keys, taper pins, or press fitting, with steel hubs recommended for higher loads.
Module 2, 75 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-75J16 | KPSA2-75J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 75 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |