QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-75J15

Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPSA2-75J15 is a plastic spur gear with a module of 2 and 75 teeth, designed for applications requiring a lightweight and corrosion-resistant solution. It features a finished bore of 15mm, allowing for easy mounting on shafts. The gear is made from MC Nylon, which provides good mechanical properties, including a tooth hardness of 115-120 HRR. Engineers should note that the allowable torque and backlash values are theoretical and may vary based on actual usage conditions. Significant variations in temperature or humidity can lead to dimensional changes, affecting performance. It is recommended to use these gears in conjunction with steel gears to mitigate heat generation and potential wear. The product is available on request, with a lead time for shipping.

Datasheet Summary
Powered by GS/AI

The KPSA2-75J15 is a plastic spur gear with a module of 2 and 75 teeth, designed for applications requiring a lightweight and corrosion-resistant solution. It features a finished bore of 15mm, allowing for easy mounting on shafts. The gear is made from MC Nylon, which provides good mechanical properties, including a tooth hardness of 115-120 HRR. Engineers should note that the allowable torque and backlash values are theoretical and may vary based on actual usage conditions. Significant variations in temperature or humidity can lead to dimensional changes, affecting performance. It is recommended to use these gears in conjunction with steel gears to mitigate heat generation and potential wear. The product is available on request, with a lead time for shipping.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-75J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-75J15
Plastic Spur Gears (metric) KPSA2-75J15
Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore

Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore - KPSA2-75J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
KPSA2-75J15
Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore KPSA2-75J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-75J15 KPSA2-75J15
Product Name Plastic Spur Gears (metric) Module 2, 75 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 75 75
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-60R1E32, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details