KPSA2-70J45 is a plastic spur gear with a module of 2, 45 teeth, a 14 mm × 3.8 mm keyway, and a pitch diameter of 90 mm. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, conforming to JIS grade N9 (JIS B1702-1:1998) and a 20° pressure angle. The allowable torque is 0.38 N·m (0.039 kgf·m), and the backlash is 0-0.46 mm. The gear has a face width of 20 mm and a weight of 0.43 kg. It is designed for use with a steel hub for secure shaft attachment.
Module 2, 70 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-70J45 | KPSA2-70J45 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 70 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |