KPSA2-70J20 is a plastic spur gear with module 2, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, made of MC901 nylon. It has a pitch diameter of 40 mm, outside diameter of 44 mm, face width of 20 mm, and a permissible torque of 0.46 N⋅m (0.047 kgf⋅m). Backlash is specified as 0 to 0.46 mm. The gear meets JIS grade N9 precision standard (JIS B1702-1:1998) and uses a standard full-depth tooth profile with a 20° pressure angle. Weight is 0.44 kg.
Module 2, 70 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-70J20 | KPSA2-70J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 70 Tooth Nylon Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |