KPSA2-70J16 is a plastic spur gear with a module of 2, 16 teeth, a 5 mm wide by 2.3 mm deep keyway, and a pitch diameter of 32 mm. The gear is made of MC901 nylon, has a pressure angle of 20°, and meets JIS grade N9 precision (JIS B1702-1: 1998). The allowable torque is 0.36 N·m (0.036 kgf·m), and the backlash is 0-0.46 mm. The weight is 0.035 kg.
Module 2, 70 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-70J16 | KPSA2-70J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 70 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |