Metric plastic spur gear with module 2, 35 teeth, and a 35 mm bore, made of MC901 nylon, with 20° pressure angle and JIS grade N9 precision. The gear has a face width of 20 mm, a keyway of 10 × 3.3 mm per JIS B1301, and an allowable torque of 0.24 N·m (0.024 kgf·m) with a theoretical backlash of 0-0.46 mm. External diameter is 134 mm, pitch diameter is 130 mm, and weight is 0.24 kg. The hubless design requires mechanical fastening via steel hub or fusion bonding for secure shaft attachment.
Module 2, 65 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-65J35 | KPSA2-65J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 65 Tooth Nylon Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |