Module 2 plastic spur gear with 30 teeth, 130 mm pitch diameter, 134 mm outside diameter, 20 mm face width, and a 6 x 2.8 mm keyway, made of MC901 nylon with JIS grade N9 precision. The gear has an allowable torque of 0.30 N·m and a theoretical backlash of 0 to 0.46 mm. It includes a steel hub for secure shaft mounting and complies with JIS B1301 keyway standards.
Module 2, 65 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-65J30 | KPSA2-65J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 65 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |