KPSA2-65J22 is a plastic spur gear in the KPSA series with a module of 2, 22 teeth, and a 22 mm bore. It has a 130 mm pitch diameter, 134 mm outside diameter, and 20 mm face width. The gear is made of MC901 nylon with a 20° pressure angle and JIS grade N9 precision. The keyway is 6 mm wide by 2.8 mm deep, per JIS B1301 Js9 tolerance. The allowable torque is 21.1 N·m (2.15 kgf·m), with a theoretical backlash of 0 to 0.46 mm. This variant includes an integrated steel hub for secure shaft mounting.
Module 2, 65 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-65J22 | KPSA2-65J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 65 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |