KPSA2-65J19 is a plastic spur gear in the KPSA series, with a module of 2, 19 teeth, and a bore diameter of 6 mm. It is made of MC901 nylon, has a 20° pressure angle, and adheres to JIS grade N9 precision (JIS B1702-1:1998). The gear has a face width of 20 mm, an outside diameter of 134 mm, and a keyway of 6 mm width by 2.8 mm depth per JIS B1301. The allowable torque is 0.31 N·m (0.031 kgf·m), with a backlash range of 0 to 0.46 mm. It is a J-series variant requiring a 5-day lead time for order fulfillment.
Module 2, 65 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-65J19 | KPSA2-65J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 65 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |