KPSA2-65J18 is a plastic spur gear with module 2, 18 teeth, and a 6 mm keyway (6 x 2.8 mm) according to JIS B1301 standards. It is made of MC901 nylon, has a pitch diameter of 36 mm, outside diameter of 40 mm, face width of 20 mm, and a theoretical backlash of 0 to 0.46 mm. The allowable torque is 0.31 N·m (0.031 kgf·m). The gear conforms to JIS grade N9 (JIS B1702-1: 1998) precision and has a 20° pressure angle with standard full-depth teeth. A steel hub is recommended for secure shaft mounting under high temperature, large diameter, or reverse load conditions. Dimensional changes may occur due to temperature and humidity fluctuations.
Module 2, 65 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-65J18 | KPSA2-65J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 65 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |