KPSA2-65J15 is a plastic spur gear with a module of 2, 15 teeth, and a 5 mm keyway according to JIS B1301 Js 9 tolerance. The gear is made of MC901 nylon, has a 20° pressure angle, and a precision grade equivalent to JIS B1702-1:1998 N9. Its pitch diameter is 30 mm, outside diameter is 34 mm, face width is 20 mm, and allowable torque is 0.31 N·m. Backlash is specified as 0 to 0.46 mm. The gear is designed for use with steel hubs for secure fastening and is intended for applications avoiding high temperature, humidity, or reverse impact loads.
Module 2, 65 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-65J15 | KPSA2-65J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 65 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |