KPSA2-60J45 is a plastic spur gear in the KPSA series with a module of 2, 45 teeth, and a bore diameter of 14 mm. The gear is made of MC901 nylon, has a pressure angle of 20°, and conforms to JIS grade N9 precision standards. It features a keyway of 14 mm width by 3.8 mm depth, per JIS B1301 Js9 tolerance. The allowable torque is 0.23 N•m (0.023 kgf•m), with a theoretical backlash of 0-0.46 mm. The gear has an outside diameter of 134 mm and a face width of 20 mm. Dimensional stability may vary with temperature and humidity, and it is recommended for use with steel mating gears to limit heat buildup.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J45 | KPSA2-60J45 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |