KPSA2-60J40 is a plastic spur gear in the KPSA series with a module of 2, 40 teeth, and a bore diameter of 40 mm. The gear has a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. It has a face width of 20 mm and a keyway sized at 12 mm width by 3.3 mm depth per JIS B1301. The allowable torque is 0.23 N·m (0.023 kgf·m) and the backlash is 0~0.46 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998).
Module 2, 60 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J40 | KPSA2-60J40 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |