Plastic spur gear with module 2, 32 teeth, and a 10 mm x 3.3 mm keyway, made of MC901 nylon with JIS grade N9 precision. The gear has a pitch diameter of 64 mm, outside diameter of 68 mm, face width of 20 mm, and an allowable torque of 0.25 N·m. Backlash is specified as 0 to 0.46 mm. The bore is finished to H8 tolerance, and the keyway conforms to JIS B1301 standard, Js 9 tolerance. The gear is designed for use with steel shafts and may be secured using a steel hub when subjected to high temperature, high torque, or reverse impact loads.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J32 | KPSA2-60J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |