KPSA2-60J30 is a plastic spur gear in the KPSA series, with a module of 2, 30 teeth, and a 30 mm bore diameter. It is made of MC901 nylon, has a pressure angle of 20°, and a face width of 20 mm. The gear has a keyway of 8 mm width by 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. Its allowable torque is 0.21 N·m (0.021 kgf·m), and theoretical backlash is 0 to 0.46 mm. Precision meets JIS grade N9 per JIS B1702-1:1998. The gear is designed for use with steel hubs for secure shaft mounting under high temperature, large diameter, or reversing load conditions.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J30 | KPSA2-60J30 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |