KPSA2-60J25 is a plastic spur gear in the KPSA series with a module of 2, 25 teeth, and a bore size of 8 mm, featuring a keyway of 8 x 3.3 mm. It is made of MC901 nylon, has a 20° pressure angle, and adheres to JIS grade N9 precision. The allowable torque is 0.21 N·m (0.021 kgf·m) with a backlash range of 0~0.46 mm. The gear has a pitch diameter of 50 mm, an outside diameter of 54 mm, and a face width of 20 mm. A steel hub is recommended for secure mounting due to the plastic material's thermal and mechanical limitations. A lead time of up to five working days applies for this available-on-request
Module 2, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J25 | KPSA2-60J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |