Plastic spur gear with module 2, 22 teeth, 130 mm pitch diameter, 134 mm outside diameter, 20 mm face width, and a 6 mm wide by 2.8 mm deep keyway, made of MC901 nylon with JIS grade N9 precision. The allowable torque is 21.1 N·m (2.15 kgf·m) with a theoretical backlash of 0 to 0.46 mm. The gear includes a steel hub for secure shaft attachment and is designed for use with steel mating gears to reduce heat and wear.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J22 | KPSA2-60J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |