KPSA2-60J19 is a module 2, 19-tooth plastic spur gear made of MC901 nylon, with a finished bore diameter of 19 mm and a keyway of 6 mm width by 2.8 mm depth. It has a 20° pressure angle, standard full-depth teeth, and a backlash of 0~0.46 mm. The allowable torque is 0.31 N·m (0.031 kgf·m). The gear is designed for use with steel mating gears and requires a steel hub for secure shaft attachment under elevated temperature, large diameter, or reversing load conditions.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J19 | KPSA2-60J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |