Plastic spur gear with module 2, 16 teeth, and a 5 mm×2.3 mm keyway, made from MC901 nylon with JIS grade N9 precision and a 20° pressure angle. The gear has a pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, allowable torque of 0.26 N·m (0.026 kgf·m), and theoretical backlash of 0.00 to 0.46 mm. Weight is 0.26 kg. The bore is finished to H8 tolerance and fixed with a steel hub for secure shaft mounting. Keyway conforms to JIS B1301 Js9 standard.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J16 | KPSA2-60J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |