KPSA2-60J15 is a plastic spur gear in the KPSA series, module 2, with 15 teeth, a 5 mm bore, and a keyway of 5 mm width by 2.3 mm depth, made of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating per JIS B1702-1:1998. The allowable torque is 0.26 N·m (0.026 kgf·m), and the theoretical backlash is 0~0.46 mm. The gear is designed for use with steel mating gears and requires a steel hub for secure shaft attachment under high temperature, large diameter, or impact loading conditions.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J15 | KPSA2-60J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |