KPSA2-60J14 is a plastic spur gear with a module of 2, 14 teeth, and a bore diameter of 14 mm, designed for use with MC901 nylon material and a 20° pressure angle. It has a face width of 20 mm and a keyway size of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. The allowable torque is 0.26 N·m (0.026 kgf·m), with a theoretical backlash of 0 to 0.46 mm. The gear is intended for light-load applications and requires a steel hub for secure shaft attachment under high temperature, large diameter, or impact conditions.
Module 2, 60 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-60J14 | KPSA2-60J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 60 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |