QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-60J12

Description
Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with module 2, 12 teeth, 12 mm bore, 55 mm pitch diameter, 110 mm outside diameter, 20 mm face width, and a 4 mm × 1.8 mm keyway, machined from MC901 nylon to JIS grade N9 precision with a 20° pressure angle. The allowable torque is 0.26 N·m (0.026 kgf·m) with theoretical backlash of 0 to 0.46 mm. The gear includes a steel hub for secure shaft attachment under high temperature, high load, or impact conditions. Keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with module 2, 12 teeth, 12 mm bore, 55 mm pitch diameter, 110 mm outside diameter, 20 mm face width, and a 4 mm × 1.8 mm keyway, machined from MC901 nylon to JIS grade N9 precision with a 20° pressure angle. The allowable torque is 0.26 N·m (0.026 kgf·m) with theoretical backlash of 0 to 0.46 mm. The gear includes a steel hub for secure shaft attachment under high temperature, high load, or impact conditions. Keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-60J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-60J12
Plastic Spur Gears (metric) KPSA2-60J12
Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore

Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore - KPSA2-60J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
KPSA2-60J12
Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore KPSA2-60J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-60J12 KPSA2-60J12
Product Name Plastic Spur Gears (metric) Module 2, 60 Tooth Nylon Hubless Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK SUSCP5-20J12, CP5, Module 1.59, 20 Tooth, CP Stainless Steel Gears - suscp5-20j12 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2, 100 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20100B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details