Plastic spur gear with 32 teeth, module 2, 55 mm pitch diameter, 110 mm outside diameter, 20 mm face width, 10 x 3.3 mm keyway, and allowable torque of 0.20 N·m. Made of MC901 nylon with JIS grade N9 precision, 20° pressure angle, and standard full-depth teeth. Backlash is 0~0.46 mm. The gear includes a steel hub for secure shaft mounting and complies with JIS B1301 keyway standards.
Module 2, 55 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-55J32 | KPSA2-55J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 55 Tooth Nylon Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |