The KPSA2-55J25 is a plastic spur gear with a module of 2 and 55 teeth, designed for metric applications. It features a finished bore of 25mm and is made from MC Nylon, which provides a balance of strength and lightweight characteristics. The gear has a pressure angle of 20° and standard full depth teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is rated between 115 to 120 HRR, indicating good wear resistance. It is important to note that plastic gears can experience dimensional changes due to temperature and humidity variations, which may affect performance. The allowable torque values are calculated based on assumed usage conditions, and it is recommended to use these gears in conjunction with steel gears to mitigate heat generation without lubrication. This product is suitable for applications requiring lightweight and corrosion-resistant components.
Module 2, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-55J25 | KPSA2-55J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 55 Tooth Nylon Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |