KPSA2-55J18 is a plastic spur gear in the KPSA series with a module of 2, 18 teeth, and a bore diameter of 18 mm, featuring a 6 mm × 2.8 mm keyway per JIS B1301. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, a 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 36 mm, an outside diameter of 40 mm, and a face width of 20 mm. The allowable torque is 0.22 N·m (0.022 kgf·m), with a theoretical backlash of 0-0.46 mm. Precision is rated to JIS Grade N9 (JIS B1702-1:1998).
Module 2, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-55J18 | KPSA2-55J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 55 Tooth Nylon Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |