KPSA2-55J17 is a plastic spur gear with module 2, 17 teeth, and a 5 mm bore with keyway size 5 x 2.3 mm, made of MC901 nylon. It has a pressure angle of 20°, standard full-depth teeth, and a JIS grade N9 precision rating. The allowable torque is 0.22 N·m (0.022 kgf·m), with a backlash of 0~0.46 mm. The gear is designed for use with steel hubs when subjected to high temperature, large diameter, or bidirectional loading. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 55 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-55J17 | KPSA2-55J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 55 Tooth Nylon Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |