KPSA2-55J15 is a plastic spur gear with a module of 2, 15 teeth, a 5 mm bore, and a keyway of 5 x 2.3 mm, made of MC901 nylon. It has a pressure angle of 20°, full-depth teeth, and conforms to JIS grade N9 precision (JIS B1702-1: 1998). The allowable torque is 0.22 N·m (0.022 kgf·m), and the theoretical backlash is 0 to 0.46 mm. The gear face width is 20 mm, and the outside diameter is 114 mm, with a pitch diameter of 30 mm. Attachment to shafts requires a steel hub for secure fastening under load, temperature variation, or reversing motion.
Module 2, 55 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPSA2-55J15 | KPSA2-55J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 55 Tooth Nylon Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |