QTC METRIC GEARS Plastic Spur Gears (metric) KPSA2-55J14

Description
Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPSA2-55J14 is a plastic spur gear with 14 teeth, module 2, and a 5 mm bore with a keyway of 4 mm width by 1.8 mm depth, made of MC901 nylon. The gear has a 20° pressure angle, JIS grade N9 precision, and a tooth hardness of 115-120 HRR. It has an allowable torque of 0.22 N·m (0.022 kgf·m) and a backlash of 0-0.46 mm. The outside diameter is 114 mm, face width is 20 mm, and weight is 0.22 kg. It is designed for use with steel hubs in applications requiring secure shaft mounting.

Datasheet Summary
Powered by GS/AI

KPSA2-55J14 is a plastic spur gear with 14 teeth, module 2, and a 5 mm bore with a keyway of 4 mm width by 1.8 mm depth, made of MC901 nylon. The gear has a 20° pressure angle, JIS grade N9 precision, and a tooth hardness of 115-120 HRR. It has an allowable torque of 0.22 N·m (0.022 kgf·m) and a backlash of 0-0.46 mm. The outside diameter is 114 mm, face width is 20 mm, and weight is 0.22 kg. It is designed for use with steel hubs in applications requiring secure shaft mounting.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPSA2-55J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPSA2-55J14
Plastic Spur Gears (metric) KPSA2-55J14
Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore

Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore - KPSA2-55J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
KPSA2-55J14
Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore KPSA2-55J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPSA2-55J14 KPSA2-55J14
Product Name Plastic Spur Gears (metric) Module 2, 55 Tooth Nylon Hubless Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.5, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details